Alpha Wire Multi-Conductor & Paired Cables 78219 SL001

Description
78219 Slate 1000 FT
Request a Quote Datasheet
Description
78219 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78219 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78219 SL001
Multi-Conductor & Paired Cables 78219 SL001
78219 Slate 1000 FT

78219 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 9 Pair - Slate - 300V - 1000 ft - ALP78219-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 9 Pair - Slate - 300V - 1000 ft
ALP78219-SL001
Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 9 Pair - Slate - 300V - 1000 ft ALP78219-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78219 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78219 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.273 NOMINAL OD (MM) : 6.9342 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78219 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78219 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.273 NOMINAL OD (MM) : 6.9342 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 9Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1374 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 9Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1374
Ecogen Ecocable Mini Shielded Cable, 9Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1374
ECOGEN ECOCABLE MINI SHIELDED CABLE, 9PAIR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 9PAIR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78219 SL001 ALP78219-SL001 86X1374
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 9 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Shielded Cable, 9Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/207-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details