Alpha Wire Multi-Conductor & Paired Cables 78218 SL001

Description
78218 Slate 1000 FT
Request a Quote Datasheet
Description
78218 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78218 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78218 SL001
Multi-Conductor & Paired Cables 78218 SL001
78218 Slate 1000 FT

78218 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini Shielded Cable, 8Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1372 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 8Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1372
Ecogen Ecocable Mini Shielded Cable, 8Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1372
ECOGEN ECOCABLE MINI SHIELDED CABLE, 8PAIR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 8PAIR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 8 Pair - Slate - 300V - 1000 ft - ALP78218-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 8 Pair - Slate - 300V - 1000 ft
ALP78218-SL001
Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 8 Pair - Slate - 300V - 1000 ft ALP78218-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78218 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78218 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4008 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78218 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78218 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4008 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78218 SL001 86X1372 ALP78218-SL001
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Mini Shielded Cable, 8Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 8 Pair - Slate - 300V - 1000 ft
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details