Alpha Wire Hook Up Wire, 100Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire 782133 BK005

Description
HOOK UP WIRE, 100FT, 2AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 2AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire - 02F9901 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire
02F9901
Hook Up Wire, 100Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire 02F9901
HOOK UP WIRE, 100FT, 2AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 2AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9901
Product Name Hook Up Wire, 100Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details