Alpha Wire Multiple Conductor Cables 78205 SL005

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78205SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78205SL005-100-ND
Multiple Conductor Cables 78205SL005-100-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
957689-78205 SL005
Cables, Wires - Multiple Conductor Cables 957689-78205 SL005
Win Source Part Number: 957689-78205 SL005 Category: Cables, Wires>Multiple Conductor Cables Series: EcoCable® Mini Features: Biological Compatibility, Drain Wire, Rip Cord Package: Spool Wire Gauge: 28 AWG Length: 100.0' (30.5m) Cable Type: Multi-Pair Voltage: 300 V Number of Conductors: 10 (5 Pair Twisted) Standard Package: 1 Ratings: ISO 10993, UL Style 21460 Shield Material: Aluminum Conductor Strand: 19/40 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Diameter: 0.194" (4.93mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Thickness: 0.0150" (0.381mm) Shield Coverage: 100% Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): 78205 SL00578205-SL005; 78205SL005; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 78205SL005-ND,78205 SL005-ND,78205SL005, 78205SL005-100 Base Product Number: 78205

Win Source Part Number: 957689-78205 SL005
Category: Cables, Wires>Multiple Conductor Cables
Series: EcoCable® Mini
Features: Biological Compatibility, Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 28 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Pair
Voltage: 300 V
Number of Conductors: 10 (5 Pair Twisted)
Standard Package: 1
Ratings: ISO 10993, UL Style 21460
Shield Material: Aluminum
Conductor Strand: 19/40
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter: 0.194" (4.93mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Thickness: 0.0150" (0.381mm)
Shield Coverage: 100%
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 78205 SL00578205-SL005; 78205SL005;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 78205SL005-ND,78205 SL005-ND,78205SL005,78205SL005-100
Base Product Number: 78205

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78205 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78205 SL005
Multi-Conductor & Paired Cables 78205 SL005
78205 Slate 100 FT

78205 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 100 ft - ALP78205-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 100 ft
ALP78205-SL005
Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 100 ft ALP78205-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78205 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78205 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.194 NOMINAL OD (MM) : 4.9276 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78205 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78205 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.194 NOMINAL OD (MM) : 4.9276 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 5Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 84X9531 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 5Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
84X9531
Ecogen Ecocable Mini Shielded Cable, 5Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire 84X9531
ECOGEN ECOCABLE MINI SHIELDED CABLE, 5PAIR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 5PAIR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78205SL005-100-ND 957689-78205 SL005 78205 SL005 ALP78205-SL005 84X9531
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 5Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534037 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details