The Win Source Electronics part number 1106610-78205 SL001 is a 28 AWG multiple conductor cable designed for applications requiring a compact and lightweight solution. This cable features a total of 10 conductors arranged in 5 twisted pairs, making it suitable for both power and signal transmission. It operates at a voltage rating of 300 V and is constructed with tinned copper conductors, providing good conductivity and corrosion resistance. The cable is insulated with modified polyphenylene ether (mPPE), which contributes to its low outgassing properties, making it ideal for sensitive environments such as medical devices and semiconductor manufacturing. The jacket material also consists of mPPE, with a thickness of 0.015 inches (0.381 mm) and a nominal diameter of 0.194 inches (4.93 mm). The cable is shielded with aluminum foil, offering 100% coverage to minimize electromagnetic interference. With an operating temperature range of -40°C to 80°C, this cable is versatile for various applications. It is packaged on a spool with a length of 1000 feet (304.8 meters) and meets several industry standards, including ISO 10993 and UL Style 21460. This product is suitable for engineers looking for a reliable, eco-friendly cable solution that meets stringent performance requirements.
Win Source Part Number: 1106610-78205 SL001
Category: Cables, Wires>Multiple Conductor Cables
Series: EcoCable® Mini
Features: Biological Compatibility, Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 28 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Pair
Voltage: 300 V
Number of Conductors: 10 (5 Pair Twisted)
Standard Package: 1
Ratings: ISO 10993, UL Style 21460
Shield Material: Aluminum
Conductor Strand: 19/40
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter: 0.194" (4.93mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Thickness: 0.0150" (0.381mm)
Shield Coverage: 100%
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 78205-SL001; 78205SL001;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 78205 SL001-ND,78205SL001
Base Product Number: 78205
ECOGEN ECOCABLE MINI SHIELDED CABLE, 5PAIR, 28AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78205 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78205 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.194 NOMINAL OD (MM) : 4.9276 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 78205 SL001 | 1106610-78205 SL001 | 84X9530 | ALP78205-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Cables, Wires - Multiple Conductor Cables | Ecogen Ecocable Mini Shielded Cable, 5Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 1000 ft |
| Standards / Certifications | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 | ||
| Product Type | Multiconductor Cable | |||
| Cable Jacket | mPPE | |||
| Cable Conductor | Copper; Tinned copper | |||
| Cable Shielding | Foil |