Alpha Wire Hook-up Wire 782001 VI005

Description
782001 Violet 100 FT
Request a Quote
Description
782001 Violet 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782001 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782001 VI005
Hook-up Wire 782001 VI005
782001 Violet 100 FT

782001 Violet 100 FT

Buy Now
782001 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 100ft - ALP782001-VI005 - Lapp Tannehill
Savage, MN, United States
782001 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 100ft
ALP782001-VI005
782001 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 100ft ALP782001-VI005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Violet, 100ft, 782001 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Violet, 100ft, 782001 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782001 VI005 ALP782001-VI005
Product Name Hook-up Wire 782001 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0960 inch (2.44 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Primary Wire - 1241213001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details