Alpha Wire Hook-up Wire 782001 SL005

Description
782001 Slate 100 FT
Request a Quote
Description
782001 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782001 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782001 SL005
Hook-up Wire 782001 SL005
782001 Slate 100 FT

782001 Slate 100 FT

Buy Now
782001 SL005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Gray - 100ft - ALP782001-SL005 - Lapp Tannehill
Savage, MN, United States
782001 SL005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Gray - 100ft
ALP782001-SL005
782001 SL005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Gray - 100ft ALP782001-SL005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Gray, 100ft, 782001 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Gray, 100ft, 782001 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782001 SL005 ALP782001-SL005
Product Name Hook-up Wire 782001 SL005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0960 inch (2.44 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 179719-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details