Alpha Wire Hook-up Wire 782001 GR001

Description
782001 GREEN 1000 FT
Request a Quote
Description
782001 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782001 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782001 GR001
Hook-up Wire 782001 GR001
782001 GREEN 1000 FT

782001 GREEN 1000 FT

Buy Now
782001 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft - ALP782001-GR001 - Lapp Tannehill
Savage, MN, United States
782001 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft
ALP782001-GR001
782001 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft ALP782001-GR001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Green, 1000ft, 782001 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Green, 1000ft, 782001 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782001 GR001 ALP782001-GR001
Product Name Hook-up Wire 782001 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0960 inch (2.44 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details