Alpha Wire Multi-Conductor & Paired Cables 78193 SL199

Description
78193 Slate BULK FT
Request a Quote Datasheet
Description
78193 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78193 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78193 SL199
Multi-Conductor & Paired Cables 78193 SL199
78193 Slate BULK FT

78193 Slate BULK FT

Buy Now
Ecogen Ecocable Mini 20Awg 3Pr 300V Foil Mppe 78193 Sl 199 Bulk Ft Alpha Wire - 28Y6894 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 20Awg 3Pr 300V Foil Mppe 78193 Sl 199 Bulk Ft Alpha Wire
28Y6894
Ecogen Ecocable Mini 20Awg 3Pr 300V Foil Mppe 78193 Sl 199 Bulk Ft Alpha Wire 28Y6894
ECOGEN EcoCable Mini 20AWG 3PR 300V FOIL MPPE 78193 SL 199 BULK FT

ECOGEN EcoCable Mini 20AWG 3PR 300V FOIL MPPE 78193 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 78193 SL199 28Y6894
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Mini 20Awg 3Pr 300V Foil Mppe 78193 Sl 199 Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details