Alpha Wire Hook Up Wire, 100Ft, 1Awg, Cu, Red; Jacket Material Alpha Wire 781836 WH005

Description
HOOK UP WIRE, 100FT, 1AWG, CU, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 1AWG, CU, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 1Awg, Cu, Red; Jacket Material Alpha Wire - 02F9943 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 1Awg, Cu, Red; Jacket Material Alpha Wire
02F9943
Hook Up Wire, 100Ft, 1Awg, Cu, Red; Jacket Material Alpha Wire 02F9943
HOOK UP WIRE, 100FT, 1AWG, CU, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 1AWG, CU, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9943
Product Name Hook Up Wire, 100Ft, 1Awg, Cu, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details