Alpha Wire Hook Up Wire, 100Ft, 1Awg, Copper, White; Jacket Material Alpha Wire 781836 RD005

Description
HOOK UP WIRE, 100FT, 1AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:1AWG; Conductor Area CSA:42.39mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 1AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:1AWG; Conductor Area CSA:42.39mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 1Awg, Copper, White; Jacket Material Alpha Wire - 02F9936 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 1Awg, Copper, White; Jacket Material Alpha Wire
02F9936
Hook Up Wire, 100Ft, 1Awg, Copper, White; Jacket Material Alpha Wire 02F9936
HOOK UP WIRE, 100FT, 1AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:1AWG; Conductor Area CSA:42.39mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 1AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:1AWG; Conductor Area CSA:42.39mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9936
Product Name Hook Up Wire, 100Ft, 1Awg, Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details