Alpha Wire Hook-Up Wire, 0.82Mm2, 30M, Violet; Jacket Material Alpha Wire 781801 VI005

Description
HOOK-UP WIRE, 0.82MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.82MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.82Mm2, 30M, Violet; Jacket Material Alpha Wire - 28X4784 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.82Mm2, 30M, Violet; Jacket Material Alpha Wire
28X4784
Hook-Up Wire, 0.82Mm2, 30M, Violet; Jacket Material Alpha Wire 28X4784
HOOK-UP WIRE, 0.82MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.82MM2, 30M, VIOLET; Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28X4784
Product Name Hook-Up Wire, 0.82Mm2, 30M, Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details