Alpha Wire 78154 SL005 Data Cable
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)
ECOGEN ECOCABLE MINI SHIELDED CABLE, 4PAIR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78154 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78154 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.157 NOMINAL OD (MM) : 3.9878 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 1368492 | 78154 SL005 | 78154-100-ND | 86X1316 | ALP78154-SL005 |
| Product Name | Twisted Pair & Multicore Data Cable | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable Mini Shielded Cable, 4Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 4 Pair - Slate - 300V - 100 ft |
| Cable Shielding | Foil; Foil | Foil | Foil | ||
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 | ||
| Rated Temperature | -40 C (-40 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | ||
| Product Category | Cable |