Alpha Wire Multiple Conductor Cables 78153 SL001

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-78153SL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-78153SL001-1000-ND
Multiple Conductor Cables 216-78153SL001-1000-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 216-78153SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-78153SL001-DS-ND
Multiple Conductor Cables 216-78153SL001-DS-ND
MULTI-PAIR 6COND 28AWG FOOT

MULTI-PAIR 6COND 28AWG FOOT

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78153 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78153 SL001
Multi-Conductor & Paired Cables 78153 SL001
78153 Slate 1000 FT

78153 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 3 Pair - Slate - 300V - 1000 ft - ALP78153-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 3 Pair - Slate - 300V - 1000 ft
ALP78153-SL001
Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 3 Pair - Slate - 300V - 1000 ft ALP78153-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78153 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78153 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.144 NOMINAL OD (MM) : 3.6576 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78153 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78153 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.144 NOMINAL OD (MM) : 3.6576 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 3Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1313 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 3Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1313
Ecogen Ecocable Mini Shielded Cable, 3Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1313
ECOGEN ECOCABLE MINI SHIELDED CABLE, 3PAIR, 28AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 3PAIR, 28AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 216-78153SL001-1000-ND 78153 SL001 ALP78153-SL001 86X1313
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 3 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Shielded Cable, 3Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details