The Ecogen EcoCable Mini 22AWG 15C 300V Foil MPPE 78141 SL is a multi-conductor cable designed for various applications requiring reliable electrical performance. It features 15 conductors made of 22 AWG tinned copper, with a nominal insulation thickness of 0.007 inches made from modified polyphenylene ether. The cable is shielded with aluminum/mylar tape to minimize electromagnetic interference, and it includes a drain wire for grounding. This cable has a voltage rating of 300 VRMS and operates within a temperature range of -40 to 80°C. It has a capacitance of 34 pF/ft and a conductor DCR of 15.3 Ω/1000ft at 20°C. The jacket is made of modified polyphenylene ether with a thickness of 0.015 inches, and it is halogen-free, complying with RoHS and REACH regulations. The cable is available in bulk lengths, making it suitable for custom installations. Its construction includes a minimum of 4 twists per foot and a bend radius of 10 times the cable diameter, ensuring flexibility and ease of installation. This product is ideal for engineers seeking a durable and compliant cable solution for their projects.
CABLE 15COND 22AWG SLATE SHLD 1'
ECOGEN EcoCable Mini 22AWG 15C 300V FOIL MPPE 78141 SL 199 BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 78141SL199-ND | 78141 SL199 | 28Y6846 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini 22Awg 15C 300V Foil Mppe 78141 Sl 199 Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Conductor | Copper, Tinned |