The Ecogen EcoCable Mini 22AWG 5PR 300V Foil MPPE 78139 is a multi-pair cable designed for a variety of applications requiring reliable electrical performance. It features 22 AWG tinned copper conductors with a modified polyphenylene ether insulation, providing a nominal voltage rating of 300 VRMS and a temperature range of -40 to 80°C. The cable is constructed with five twisted pairs, each with a minimum twist rate of 9.6 twists per foot, and is shielded with aluminum/mylar tape to minimize electromagnetic interference. The cable jacket is made of modified polyphenylene ether, with a thickness of 0.015 inches, and is available in a slate color. It includes a ripcord for easy jacket removal. The product complies with various standards, including UL AWM/STYLE 21460 and CSA International C(RU) AWM I A/B FT1, ensuring its suitability for industrial applications. Additionally, it is halogen-free and meets RoHS compliance, making it an environmentally friendly choice. The cable is packaged in bulk lengths, with options for 1000 feet or 100 feet continuous lengths.
MULTI-PAIR 18COND 22AWG SLATE 1'
ECOGEN EcoCable Mini 22AWG 5PR 300V FOIL MPPE 78139 SL 199 BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 78139SL199-ND | 78139 SL199 | 28Y6840 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini 22Awg 5Pr 300V Foil Mppe 78139 Sl 199 Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Conductor | Copper, Tinned |