Alpha Wire Multi-Conductor & Paired Cables 78138 SL001

Description
78138 Slate 1000 FT
Request a Quote Datasheet
Description
78138 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78138 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78138 SL001
Multi-Conductor & Paired Cables 78138 SL001
78138 Slate 1000 FT

78138 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 78138SL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78138SL001-1000-ND
Multiple Conductor Cables 78138SL001-1000-ND
8 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1287 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1287
Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1287
ECOGEN ECOCABLE MINI SHIELDED CABLE, 8 CONDUCTOR, 22 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305mRoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 8 CONDUCTOR, 22 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305mRoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 8 Conductor - Slate - 300V - 1000 ft - ALP78138-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 8 Conductor - Slate - 300V - 1000 ft
ALP78138-SL001
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 8 Conductor - Slate - 300V - 1000 ft ALP78138-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 1000ft, 78138 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78138 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.191 NOMINAL OD (MM) : 4.8514 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 1000ft, 78138 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78138 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.191 NOMINAL OD (MM) : 4.8514 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 78138 SL001 78138SL001-1000-ND 86X1287 ALP78138-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 8 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details