Alpha Wire Multi-Conductor & Paired Cables 78135 SL001

Description
78135 Slate 1000 FT
Request a Quote Datasheet
Description
78135 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78135 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78135 SL001
Multi-Conductor & Paired Cables 78135 SL001
78135 Slate 1000 FT

78135 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini Shielded Cable, 5Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1283 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 5Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1283
Ecogen Ecocable Mini Shielded Cable, 5Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1283
ECOGEN ECOCABLE MINI SHIELDED CABLE, 5PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 5PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 1000 ft - ALP78135-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 1000 ft
ALP78135-SL001
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 1000 ft ALP78135-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78135 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78135 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.243 NOMINAL OD (MM) : 6.1722 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78135 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78135 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.243 NOMINAL OD (MM) : 6.1722 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 78135 SL001 86X1283 ALP78135-SL001
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Mini Shielded Cable, 5Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 1000 ft
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data