Alpha Wire Multiple Conductor Cables 78128 SL005

Description
8 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78128SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78128SL005-ND
Multiple Conductor Cables 78128SL005-ND
8 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Cables, Wires - Multiple Conductor Cables - 1339589-78128 SL005 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1339589-78128 SL005
Cables, Wires - Multiple Conductor Cables 1339589-78128 SL005
Win Source Part Number: 1339589-78128 SL005 Category: Cables, Wires - Multiple Conductor Cables Series: EcoCable® Mini Features: Biological Compatibility, Drain Wire, Rip Cord Package: Spool Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 8 Standard Package: 1 Ratings: ISO 10993, UL Style 21460 Shield Material: Aluminum Conductor Strand: 19/36 Conductor Material: Copper, Tinned Shield Type: Foil Jacket Color: Slate Conductor Insulation: Polyphenylene Ether, Modified (mPPE) Shield Coverage: 100% Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: 78128 Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Diameter: 0.168" (4.27mm) Jacket (Insulation) Thickness: 0.0150" (0.381mm)

Win Source Part Number: 1339589-78128 SL005
Category: Cables, Wires - Multiple Conductor Cables
Series: EcoCable® Mini
Features: Biological Compatibility, Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 24 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 8
Standard Package: 1
Ratings: ISO 10993, UL Style 21460
Shield Material: Aluminum
Conductor Strand: 19/36
Conductor Material: Copper, Tinned
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Polyphenylene Ether, Modified (mPPE)
Shield Coverage: 100%
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Base Product Number: 78128
Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter: 0.168" (4.27mm)
Jacket (Insulation) Thickness: 0.0150" (0.381mm)

Buy Now Datasheet
Control Cable - 8324865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324865
Control Cable 8324865
Alpha Wire 78128 SL005 Control Cable

Alpha Wire 78128 SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 78128 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78128 SL005
Multi-Conductor & Paired Cables 78128 SL005
78128 Slate 100 FT

78128 Slate 100 FT

Buy Now
Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1270 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1270
Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1270
ECOGEN ECOCABLE MINI SHIELDED CABLE, 8 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 8 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 100 ft - ALP78128-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 100 ft
ALP78128-SL005
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 100 ft ALP78128-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78128 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78128 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.168 NOMINAL OD (MM) : 4.2672 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78128 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78128 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.168 NOMINAL OD (MM) : 4.2672 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78128SL005-ND 1339589-78128 SL005 8324865 78128 SL005 86X1270 ALP78128-SL005
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Control Cable Multi-Conductor & Paired Cables Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details