Alpha Wire 78124 SL005 Control Cable
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78124 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78124 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.132 NOMINAL OD (MM) : 3.3528 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 8324859 | 78124SL005-ND | 78124 SL005 | ALP78124-SL005 | 86X1264 |
| Product Name | Control Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 100 ft | Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 | RoHS | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) |