Alpha Wire Multiple Conductor Cables 78123 SL199

Description
CABLE 3COND 24AWG SLATE SHLD 1'
Request a Quote Datasheet
Description
CABLE 3COND 24AWG SLATE SHLD 1'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78123SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78123SL199-ND
Multiple Conductor Cables 78123SL199-ND
CABLE 3COND 24AWG SLATE SHLD 1'

CABLE 3COND 24AWG SLATE SHLD 1'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78123 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78123 SL199
Multi-Conductor & Paired Cables 78123 SL199
78123 Slate BULK FT

78123 Slate BULK FT

Buy Now
Ecogen Ecocable Mini 24Awg 3C 300V Foil Mppe 78123 Sl 199 Bulk Ft Alpha Wire - 28Y6816 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 24Awg 3C 300V Foil Mppe 78123 Sl 199 Bulk Ft Alpha Wire
28Y6816
Ecogen Ecocable Mini 24Awg 3C 300V Foil Mppe 78123 Sl 199 Bulk Ft Alpha Wire 28Y6816
ECOGEN EcoCable Mini 24AWG 3C 300V FOIL MPPE 78123 SL 199 BULK FT

ECOGEN EcoCable Mini 24AWG 3C 300V FOIL MPPE 78123 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 78123SL199-ND 78123 SL199 28Y6816
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini 24Awg 3C 300V Foil Mppe 78123 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details