Alpha Wire Hook Up Wire, 100Ft, 12Awg, Copper, White; Jacket Material Alpha Wire 781201 WH005

Description
HOOK UP WIRE, 100FT, 12AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 12AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 12Awg, Copper, White; Jacket Material Alpha Wire - 50B9651 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 12Awg, Copper, White; Jacket Material Alpha Wire
50B9651
Hook Up Wire, 100Ft, 12Awg, Copper, White; Jacket Material Alpha Wire 50B9651
HOOK UP WIRE, 100FT, 12AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 12AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B9651
Product Name Hook Up Wire, 100Ft, 12Awg, Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details