10 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 1000ft, 78120 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78120 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.174 NOMINAL OD (MM) : 4.4196 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
ECOGEN ECOCABLE MINI SHIELDED CABLE, 10 CONDUCTOR, 26 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:10Conduct
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 78120SL001-1000-ND | 78120 SL001 | ALP78120-SL001 | 86X1255 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 26 AWG 10 Conductor - Slate - 300V - 1000 ft | Ecogen Ecocable Mini Shielded Cable, 10 Conductor, 26 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |