Alpha Wire Control Cable 78116 SL005

Description
Alpha Wire 78116 SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 78116 SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1368484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1368484
Control Cable 1368484
Alpha Wire 78116 SL005 Control Cable

Alpha Wire 78116 SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 78116 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78116 SL005
Multi-Conductor & Paired Cables 78116 SL005
78116 Slate 100 FT

78116 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78116-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78116-100-ND
Multiple Conductor Cables 78116-100-ND
6 Conductor Multi-Conductor Cable Slate 26 AWG Foil 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 26 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 84X9379 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
84X9379
Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 84X9379
ECOGEN ECOCABLE MINI SHIELDED CABLE, 6 CONDUCTOR, 26 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 6 CONDUCTOR, 26 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft - ALP78116-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft
ALP78116-SL005
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft ALP78116-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78116 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78116 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.14 NOMINAL OD (MM) : 3.556 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78116 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78116 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.14 NOMINAL OD (MM) : 3.556 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 1368484 78116 SL005 78116-100-ND 84X9379 ALP78116-SL005
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details