Alpha Wire Multi-Conductor & Paired Cables 78113 SL199

Description
78113 Slate BULK FT
Request a Quote Datasheet
Description
78113 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78113 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78113 SL199
Multi-Conductor & Paired Cables 78113 SL199
78113 Slate BULK FT

78113 Slate BULK FT

Buy Now
Multiple Conductor Cables - 78113SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78113SL199-ND
Multiple Conductor Cables 78113SL199-ND
CABLE 3COND 26AWG SLATE SHLD 1'

CABLE 3COND 26AWG SLATE SHLD 1'

Buy Now Datasheet
Ecogen Ecocable Mini 26Awg 3C 300V Foil Mppe 78113 Sl 199 Bulk Ft Alpha Wire - 28Y6800 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 26Awg 3C 300V Foil Mppe 78113 Sl 199 Bulk Ft Alpha Wire
28Y6800
Ecogen Ecocable Mini 26Awg 3C 300V Foil Mppe 78113 Sl 199 Bulk Ft Alpha Wire 28Y6800
ECOGEN EcoCable Mini 26AWG 3C 300V FOIL MPPE 78113 SL 199 BULK FT

ECOGEN EcoCable Mini 26AWG 3C 300V FOIL MPPE 78113 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78113 SL199 78113SL199-ND 28Y6800
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini 26Awg 3C 300V Foil Mppe 78113 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details