Alpha Wire Control Cable 78113 SL005

Description
Alpha Wire 78113 SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 78113 SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8324834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324834
Control Cable 8324834
Alpha Wire 78113 SL005 Control Cable

Alpha Wire 78113 SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 78113SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78113SL005-ND
Multiple Conductor Cables 78113SL005-ND
3 Conductor Multi-Conductor Cable Slate 26 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 26 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78113 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78113 SL005
Multi-Conductor & Paired Cables 78113 SL005
78113 Slate 100 FT

78113 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 26 AWG 3 Conductor - Slate - 300V - 100 ft - ALP78113-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 26 AWG 3 Conductor - Slate - 300V - 100 ft
ALP78113-SL005
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 26 AWG 3 Conductor - Slate - 300V - 100 ft ALP78113-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78113 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78113 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.111 NOMINAL OD (MM) : 2.8194 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78113 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78113 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.111 NOMINAL OD (MM) : 2.8194 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 84X9374 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
84X9374
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 84X9374
ECOGEN ECOCABLE MINI SHIELDED CABLE, 3 CONDUCTOR, 26 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 3 CONDUCTOR, 26 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 8324834 78113SL005-ND 78113 SL005 ALP78113-SL005 84X9374
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 26 AWG 3 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details