Alpha Wire 78108 SL005 Control Cable
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)
ECOGEN ECOCABLE MINI SHIELDED CABLE, 8 CONDUCTOR, 28 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:8Conducto
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78108 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78108 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.138 NOMINAL OD (MM) : 3.5052 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 8324837 | 78108SL005-ND | 78108 SL005 | 84X9370 | ALP78108-SL005 |
| Product Name | Control Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 100 ft |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 | |||
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) |