Alpha Wire Multiple Conductor Cables 78104 SL005

Description
4 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78104SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78104SL005-ND
Multiple Conductor Cables 78104SL005-ND
4 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8324824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324824
Control Cable 8324824
Alpha Wire 78104 SL005 Control Cable

Alpha Wire 78104 SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 78104 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78104 SL005
Multi-Conductor & Paired Cables 78104 SL005
78104 Slate 100 FT

78104 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 100 ft - ALP78104-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 100 ft
ALP78104-SL005
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 100 ft ALP78104-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78104 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78104 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.111 NOMINAL OD (MM) : 2.8194 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78104 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78104 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.111 NOMINAL OD (MM) : 2.8194 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 84X9359 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
84X9359
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 84X9359
ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 28 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 28 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78104SL005-ND 8324824 78104 SL005 ALP78104-SL005 84X9359
Product Name Multiple Conductor Cables Control Cable Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details