Alpha Wire Hook-up Wire 781001 RD001

Description
781001 RED 1000 FT
Request a Quote
Description
781001 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 781001 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
781001 RD001
Hook-up Wire 781001 RD001
781001 RED 1000 FT

781001 RED 1000 FT

Buy Now
781001 RD001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Red - 1000ft - ALP781001-RD001 - Lapp Tannehill
Savage, MN, United States
781001 RD001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Red - 1000ft
ALP781001-RD001
781001 RD001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Red - 1000ft ALP781001-RD001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Solid Conductor, Tinned Copper, 600V, Red, 1000ft, 781001 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781001 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Solid Conductor, Tinned Copper, 600V, Red, 1000ft, 781001 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781001 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 781001 RD001 ALP781001-RD001
Product Name Hook-up Wire 781001 RD001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Red - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1660 inch (4.22 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 162811-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
Hook Up Wire - 1853938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1850 inch (4.7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details