Alpha Wire Hook-up Wire 781001 BL001

Description
781001 BLUE 1000 FT
Request a Quote
Description
781001 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 781001 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
781001 BL001
Hook-up Wire 781001 BL001
781001 BLUE 1000 FT

781001 BLUE 1000 FT

Buy Now
781001 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Blue - 1000ft - ALP781001-BL001 - Lapp Tannehill
Savage, MN, United States
781001 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Blue - 1000ft
ALP781001-BL001
781001 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Blue - 1000ft ALP781001-BL001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Solid Conductor, Tinned Copper, 600V, Blue, 1000ft, 781001 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781001 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Solid Conductor, Tinned Copper, 600V, Blue, 1000ft, 781001 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781001 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 781001 BL001 ALP781001-BL001
Product Name Hook-up Wire 781001 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1660 inch (4.22 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details
Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details