Alpha Wire Multiple Conductor Cables 78098 SL005

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78098-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78098-100-ND
Multiple Conductor Cables 78098-100-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78098 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78098 SL005
Multi-Conductor & Paired Cables 78098 SL005
78098 Slate 100 FT

78098 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 8 Pair - Slate - 300V - 100 ft - ALP78098-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 8 Pair - Slate - 300V - 100 ft
ALP78098-SL005
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 8 Pair - Slate - 300V - 100 ft ALP78098-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78098 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78098 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.328 NOMINAL OD (MM) : 8.3312 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78098 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78098 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.328 NOMINAL OD (MM) : 8.3312 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 8Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1245 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 8Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1245
Ecogen Ecocable Mini Unshielded Cable, 8Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1245
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 8PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 8PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78098-100-ND 78098 SL005 ALP78098-SL005 86X1245
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 8 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Unshielded Cable, 8Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 16 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6873A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details