Alpha Wire Multi-Conductor & Paired Cables 78096 SL001

Description
78096 Slate 1000 FT
Request a Quote Datasheet
Description
78096 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78096 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78096 SL001
Multi-Conductor & Paired Cables 78096 SL001
78096 Slate 1000 FT

78096 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 6 Pair - Slate - 300V - 1000 ft - ALP78096-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 6 Pair - Slate - 300V - 1000 ft
ALP78096-SL001
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 6 Pair - Slate - 300V - 1000 ft ALP78096-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78096 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78096 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.301 NOMINAL OD (MM) : 7.6454 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78096 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78096 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.301 NOMINAL OD (MM) : 7.6454 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 6Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1242 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 6Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1242
Ecogen Ecocable Mini Unshielded Cable, 6Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1242
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78096 SL001 ALP78096-SL001 86X1242
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 6 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Unshielded Cable, 6Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details