Alpha Wire Multi-Conductor & Paired Cables 78094 SL001

Description
78094 Slate 1000 FT
Request a Quote Datasheet
Description
78094 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78094 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78094 SL001
Multi-Conductor & Paired Cables 78094 SL001
78094 Slate 1000 FT

78094 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini Unshielded Cable, 4Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1240 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 4Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1240
Ecogen Ecocable Mini Unshielded Cable, 4Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1240
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 4PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 4PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 4 Pair - Slate - 300V - 1000 ft - ALP78094-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 4 Pair - Slate - 300V - 1000 ft
ALP78094-SL001
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 4 Pair - Slate - 300V - 1000 ft ALP78094-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78094 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78094 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.2992 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78094 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78094 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.2992 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78094 SL001 86X1240 ALP78094-SL001
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Mini Unshielded Cable, 4Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 4 Pair - Slate - 300V - 1000 ft
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details