12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 100.0' (30.5m)
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6PAIR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78086 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78086 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.261 NOMINAL OD (MM) : 6.6294 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 78086SL005-ND | 78086 SL005 | 86X1233 | ALP78086-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini Unshielded Cable, 6Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Unshielded Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 12 # | 12 # |