Alpha Wire Multiple Conductor Cables 78082 SL005

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78082-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78082-100-ND
Multiple Conductor Cables 78082-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Twisted Pair & Multicore Data Cable - 8324818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
8324818
Twisted Pair & Multicore Data Cable 8324818
Alpha Wire 78082 SL005 Data Cable

Alpha Wire 78082 SL005 Data Cable

Supplier's Site
Multi-Conductor & Paired Cables - 78082 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78082 SL005
Multi-Conductor & Paired Cables 78082 SL005
78082 Slate 100 FT

78082 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 100 ft - ALP78082-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 100 ft
ALP78082-SL005
Alpha EcoCable® Mini Unshielded Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 100 ft ALP78082-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78082 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78082 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.185 NOMINAL OD (MM) : 4.699 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78082 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78082 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.185 NOMINAL OD (MM) : 4.699 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 2Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1227 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 2Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1227
Ecogen Ecocable Mini Unshielded Cable, 2Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1227
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2PAIR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2PAIR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78082-100-ND 8324818 78082 SL005 ALP78082-SL005 86X1227
Product Name Multiple Conductor Cables Twisted Pair & Multicore Data Cable Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Unshielded Cable, 2Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details