Alpha Wire 78073 SL005 Data Cable
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 100.0' (30.5m)
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 3PAIR, 24AWG, 100FT, 300V; Cable Shielding:Unshielded
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78073 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78073 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.172 NOMINAL OD (MM) : 4.3688 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 78073 SL005 | 8324815 | 78073SL005-100-ND | 86X1219 | ALP78073-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables | Ecogen Ecocable Mini Unshielded Cable, 3Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 3 Pair - Slate - 300V - 100 ft |
| Cable Shielding | No Shielding; Unshielded | No Shielding | No Shielding; Unshielded | ||
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE |