Alpha Wire Multi-Conductor & Paired Cables 78072 SL005

Description
78072 Slate 100 FT
Request a Quote Datasheet
Description
78072 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78072 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78072 SL005
Multi-Conductor & Paired Cables 78072 SL005
78072 Slate 100 FT

78072 Slate 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 8324806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
8324806
Twisted Pair & Multicore Data Cable 8324806
Alpha Wire 78072 SL005 Data Cable

Alpha Wire 78072 SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 78072SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78072SL005-ND
Multiple Conductor Cables 78072SL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable Mini Unshielded Cable, 2Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1217 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 2Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1217
Ecogen Ecocable Mini Unshielded Cable, 2Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1217
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2PAIR, 24AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2PAIR, 24AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 2 Pair - Slate - 300V - 100 ft - ALP78072-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 2 Pair - Slate - 300V - 100 ft
ALP78072-SL005
Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 2 Pair - Slate - 300V - 100 ft ALP78072-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78072 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78072 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1148 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78072 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78072 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1148 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 78072 SL005 8324806 78072SL005-ND 86X1217 ALP78072-SL005
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables Ecogen Ecocable Mini Unshielded Cable, 2Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 2 Pair - Slate - 300V - 100 ft
Cable Shielding No Shielding; Unshielded No Shielding No Shielding; Unshielded
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Rated Temperature -40 C (-40 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details