16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG 100.0' (30.5m)
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78068 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78068 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.219 NOMINAL OD (MM) : 5.5626 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 8PAIR, 26AWG, 100FT, 300V; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 78068SL005-ND | 78068 SL005 | ALP78068-SL005 | 86X1215 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoCable® Mini Unshielded Multipair Cable - 26 AWG 8 Pair - Slate - 300V - 100 ft | Ecogen Ecocable Mini Unshielded Cable, 8Pair, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 16 # | 16 # |