Alpha Wire Multi-Conductor & Paired Cables 78064 SL001

Description
78064 Slate 1000 FT
Request a Quote Datasheet
Description
78064 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78064 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78064 SL001
Multi-Conductor & Paired Cables 78064 SL001
78064 Slate 1000 FT

78064 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multipair Cable - 26 AWG 4 Pair - Slate - 300V - 1000 ft - ALP78064-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 26 AWG 4 Pair - Slate - 300V - 1000 ft
ALP78064-SL001
Alpha EcoCable® Mini Unshielded Multipair Cable - 26 AWG 4 Pair - Slate - 300V - 1000 ft ALP78064-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78064 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78064 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.2926 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78064 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78064 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.2926 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 4Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1210 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 4Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1210
Ecogen Ecocable Mini Unshielded Cable, 4Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1210
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 4PAIR, 26AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 4PAIR, 26AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78064 SL001 ALP78064-SL001 86X1210
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 26 AWG 4 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Unshielded Cable, 4Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60064A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details