Alpha Wire Multiple Conductor Cables 78056 SL005

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78056SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78056SL005-100-ND
Multiple Conductor Cables 78056SL005-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78056 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78056 SL005
Multi-Conductor & Paired Cables 78056 SL005
78056 Slate 100 FT

78056 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 6 Pair - Slate - 300V - 100 ft - ALP78056-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 6 Pair - Slate - 300V - 100 ft
ALP78056-SL005
Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 6 Pair - Slate - 300V - 100 ft ALP78056-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78056 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78056 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.182 NOMINAL OD (MM) : 4.6228 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78056 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78056 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.182 NOMINAL OD (MM) : 4.6228 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 6Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1203 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 6Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1203
Ecogen Ecocable Mini Unshielded Cable, 6Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1203
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6PAIR, 28AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6PAIR, 28AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78056SL005-100-ND 78056 SL005 ALP78056-SL005 86X1203
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 6 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Unshielded Cable, 6Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6162-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details