Alpha Wire Multi-Conductor & Paired Cables 78055 SL001

Description
78055 Slate 1000 FT
Request a Quote Datasheet
Description
78055 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78055 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78055 SL001
Multi-Conductor & Paired Cables 78055 SL001
78055 Slate 1000 FT

78055 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 1000 ft - ALP78055-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 1000 ft
ALP78055-SL001
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 1000 ft ALP78055-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78055 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78055 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.282 NOMINAL OD (MM) : 7.1628 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78055 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78055 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.282 NOMINAL OD (MM) : 7.1628 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 15 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 85X3162 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 15 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
85X3162
Ecogen Ecocable Mini Unshielded Cable, 15 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 85X3162
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 15 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 15 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78055 SL001 ALP78055-SL001 85X3162
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 1000 ft Ecogen Ecocable Mini Unshielded Cable, 15 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 073455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details