Alpha Wire Multi-Conductor & Paired Cables 78050 SL005

Description
78050 Slate 100 FT
Request a Quote Datasheet
Description
78050 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78050 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78050 SL005
Multi-Conductor & Paired Cables 78050 SL005
78050 Slate 100 FT

78050 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78050SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78050SL005-100-ND
Multiple Conductor Cables 78050SL005-100-ND
10 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable Mini Unshielded Cable, 10 Conductor, 20Awg, 100Ft; Cable Shielding Alpha Wire - 84X9380 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 10 Conductor, 20Awg, 100Ft; Cable Shielding Alpha Wire
84X9380
Ecogen Ecocable Mini Unshielded Cable, 10 Conductor, 20Awg, 100Ft; Cable Shielding Alpha Wire 84X9380
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 10 CONDUCTOR, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 10 CONDUCTOR, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 10 Conductor - Slate - 300V - 100 ft - ALP78050-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 10 Conductor - Slate - 300V - 100 ft
ALP78050-SL005
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 10 Conductor - Slate - 300V - 100 ft ALP78050-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78050 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78050 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.25 NOMINAL OD (MM) : 6.35 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78050 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78050 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.25 NOMINAL OD (MM) : 6.35 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 78050 SL005 78050SL005-100-ND 84X9380 ALP78050-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Unshielded Cable, 10 Conductor, 20Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 10 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details