Alpha Wire Multi-Conductor & Paired Cables 78049 SL005

Description
78049 Slate 100 FT
Request a Quote Datasheet
Description
78049 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78049 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78049 SL005
Multi-Conductor & Paired Cables 78049 SL005
78049 Slate 100 FT

78049 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78049SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78049SL005-ND
Multiple Conductor Cables 78049SL005-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft - ALP78049-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft
ALP78049-SL005
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft ALP78049-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78049 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78049 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9.0424 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78049 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78049 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9.0424 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 9Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 84X9269 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 9Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
84X9269
Ecogen Ecocable Mini Unshielded Cable, 9Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 84X9269
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 9PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 9PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 78049 SL005 78049SL005-ND ALP78049-SL005 84X9269
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Unshielded Cable, 9Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details