Alpha Wire Multiple Conductor Cables 78046 SL199

Description
CABLE 6COND 20AWG SLATE 1'
Request a Quote Datasheet
Description
CABLE 6COND 20AWG SLATE 1'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78046SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78046SL199-ND
Multiple Conductor Cables 78046SL199-ND
CABLE 6COND 20AWG SLATE 1'

CABLE 6COND 20AWG SLATE 1'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78046 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78046 SL199
Multi-Conductor & Paired Cables 78046 SL199
78046 Slate BULK FT

78046 Slate BULK FT

Buy Now
Ecogen Ecocable Mini 20Awg 6C 300V Unshielded Mppe 78046 Sl 199 Bulk Ft Alpha Wire - 28Y6760 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 20Awg 6C 300V Unshielded Mppe 78046 Sl 199 Bulk Ft Alpha Wire
28Y6760
Ecogen Ecocable Mini 20Awg 6C 300V Unshielded Mppe 78046 Sl 199 Bulk Ft Alpha Wire 28Y6760
ECOGEN EcoCable Mini 20AWG 6C 300V UNSHIELDED MPPE 78046 SL 199 BULK FT

ECOGEN EcoCable Mini 20AWG 6C 300V UNSHIELDED MPPE 78046 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 78046SL199-ND 78046 SL199 28Y6760
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini 20Awg 6C 300V Unshielded Mppe 78046 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details