Alpha Wire Multiple Conductor Cables 78044 SL001

Description
4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78044SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78044SL001-ND
Multiple Conductor Cables 78044SL001-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78044 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78044 SL001
Multi-Conductor & Paired Cables 78044 SL001
78044 Slate 1000 FT

78044 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 1000 ft - ALP78044-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 1000 ft
ALP78044-SL001
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 1000 ft ALP78044-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78044 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78044 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.165 NOMINAL OD (MM) : 4.191 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78044 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78044 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.165 NOMINAL OD (MM) : 4.191 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 4 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 84X9228 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 4 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
84X9228
Ecogen Ecocable Mini Unshielded Cable, 4 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 84X9228
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 4 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 4 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78044SL001-ND 78044 SL001 ALP78044-SL001 84X9228
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 1000 ft Ecogen Ecocable Mini Unshielded Cable, 4 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details