Alpha Wire Multi-Conductor & Paired Cables 78032 SL005

Description
78032 Slate 100 FT
Request a Quote Datasheet
Description
78032 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78032 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78032 SL005
Multi-Conductor & Paired Cables 78032 SL005
78032 Slate 100 FT

78032 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78032SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78032SL005-ND
Multiple Conductor Cables 78032SL005-ND
2 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 84X9051 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
84X9051
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 84X9051
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 22 AWG, 100 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 22 AWG, 100 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 2 Conductor - Slate - 300V - 100 ft - ALP78032-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 2 Conductor - Slate - 300V - 100 ft
ALP78032-SL005
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 2 Conductor - Slate - 300V - 100 ft ALP78032-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78032 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78032 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.126 NOMINAL OD (MM) : 3.2004 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78032 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78032 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.126 NOMINAL OD (MM) : 3.2004 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 78032 SL005 78032SL005-ND 84X9051 ALP78032-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 2 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details