Alpha Wire Multiple Conductor Cables 78030 SL005

Description
10 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78030SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78030SL005-ND
Multiple Conductor Cables 78030SL005-ND
10 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78030 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78030 SL005
Multi-Conductor & Paired Cables 78030 SL005
78030 Slate 100 FT

78030 Slate 100 FT

Buy Now
Control Cable - 8324770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324770
Control Cable 8324770
Alpha Wire 78030 SL005 Control Cable

Alpha Wire 78030 SL005 Control Cable

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 10 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 84X9047 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 10 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
84X9047
Ecogen Ecocable Mini Unshielded Cable, 10 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 84X9047
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 10 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 10 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 100 ft - ALP78030-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 100 ft
ALP78030-SL005
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 100 ft ALP78030-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78030 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78030 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.19 NOMINAL OD (MM) : 4.826 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78030 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78030 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.19 NOMINAL OD (MM) : 4.826 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78030SL005-ND 78030 SL005 8324770 84X9047 ALP78030-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Ecogen Ecocable Mini Unshielded Cable, 10 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details