The Ecogen Ecocable Mini Unshielded Cable features 8 conductors made of 24 AWG tinned copper, designed for applications requiring a voltage rating of 300 VRMS. The cable has a nominal insulation wall of 0.007 inches made from modified polyphenylene ether, and a jacket with a wall thickness of 0.015 inches, also made from modified polyphenylene ether. It is halogen-free and complies with various standards including UL AWM/STYLE 21460 and CSA International C(RU) AWM I A/B FT1. This cable operates within a temperature range of -40 to 80°C and has a minimum bend radius of 10 times its diameter. The cable assembly includes 6 twists per foot and is wrapped with nonwoven polyester tape for added durability. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is available in a 100-foot continuous length with a slate-colored jacket.
Alpha Wire 78028 SL005 Control Cable
8 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 8 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Unshielded
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78028 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78028 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.164 NOMINAL OD (MM) : 4.1656 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 8324761 | 78028-100-ND | 78028 SL005 | 84X9043 | ALP78028-SL005 |
| Product Name | Control Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini Unshielded Cable, 8 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 100 ft |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) |