4 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
Alpha Wire 78024 SL001 Control Cable
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78024 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78024 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.128 NOMINAL OD (MM) : 3.2512 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 4 CONDUCTOR, 24 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 78024SL001-1000-ND | 1368477 | 78024 SL001 | ALP78024-SL001 | 84X9035 |
| Product Name | Multiple Conductor Cables | Control Cable | Multi-Conductor & Paired Cables | Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 1000 ft | Ecogen Ecocable Mini Unshielded Cable, 4 Conductor, 24 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 4 # | 4 # |