2 Conductor Multi-Conductor Cable Slate 24 AWG Enter Number of Feet in Order Quantity - Continuous Strip
Win Source Part Number: 1040795-78022 SL199
Category: Cables, Wires>Multiple Conductor Cables
Series: EcoCable® Mini
Features: Biological Compatibility, Rip Cord
Package: Digi-Spool®, Continuous Spool
Wire Gauge: 24 AWG
Note: Continuous Strip on Custom Spool
Length: Enter Number of Feet in Order Quantity - Continuous Strip
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 2
Standard Package: 5,000
Ratings: ISO 10993, UL Style 21460
Conductor Strand: 19/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter: 0.112" (2.84mm)
Jacket Color: Slate
Conductor Insulation: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Thickness: 0.0150" (0.381mm)
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 78022 SL19978022-SL199; 78022SL199;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 216-78022SL199DS,141
Base Product Number: 78022
Spool Size: 5000.0' (1524.0m)
ECOGEN EcoCable Mini 24AWG 2C 300V UNSHIELDED MPPE 78022 SL 199 BULK FT
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 216-78022SL199-DS-ND | 78022 SL199 | 1040795-78022 SL199 | 28Y6738 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Cables, Wires - Multiple Conductor Cables | Ecogen Ecocable Mini 24Awg 2C 300V Unshielded Mppe 78022 Sl 199 Bulk Ft Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned |